EN
  • EN
  • DE

TPS1HA08BQPWPRQ1

Part No TPS1HA08BQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description POWER MANAGEMENT / Power Switch/Driver 1:1 N-Channel 80A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 8V ~ 18V
Supply Voltage - Operating Not Required
Current - Output (Max) 80A
Rds On (Typ) 9mOhm
Input Type Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS1HA08
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS1HA08BQPWPRQ1TR,296-TPS1HA08BQPWPRQ1DKR,296-TPS1HA08BQPWPRQ1CT
Standard Package 3,000
Win Source Part Number 987164-TPS1HA08BQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1HA08BQPWPRQ1 CAD Model

Description

The TPS1HA08BQPWPRQ1 is a state-of-the-art automotive high-side switch from Texas Instruments designed to manage high current loads in modern vehicles. This robust component is specifically engineered to handle a wide range of automotive applications, including but not limited to controlling solenoids, motors, and other power-heavy peripherals.

Key Features

  • High Voltage Capability: The device is capable of operating at a wide range of voltages, making it suitable for various automotive power systems.
  • Thermal Protection: It includes an advanced thermal shutdown feature that prevents overheating, ensuring the longevity and reliability of both the switch and the system it controls.
  • Current Sense: With integrated current sensing, the TPS1HA08BQPWPRQ1 allows for real-time monitoring of the load current, providing valuable feedback for system diagnostics and control.
  • Diagnostic Features: The device includes fault protection and diagnostic capabilities to detect and respond to conditions such as open load, short to battery, and short to ground.

Applications

The TPS1HA08BQPWPRQ1 is ideal for a variety of high-side switching applications in the automotive domain, including:

  • Powertrain systems
  • Body control modules
  • Automotive lighting systems
  • Smart fuse boxes

Quality and Reliability

As with all Texas Instruments products, the TPS1HA08BQPWPRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, which means it has passed stringent tests required for automotive electronic components. This qualification ensures that the device can withstand the harsh conditions typically found in automotive environments, such as extreme temperatures, vibrations, and electrical transients.

Package and Availability

The TPS1HA08BQPWPRQ1 comes in a compact 16-pin HTSSOP package that is both space-saving and easy to integrate into various automotive designs. Texas Instruments provides comprehensive technical support and documentation, making the integration process as seamless as possible for engineers and designers.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0586 $50.5860
25+ $4.1507 $103.7675
38+ $4.0210 $152.7980
52+ $3.8913 $202.3476
67+ $3.7615 $252.0205
89+ $3.3724 $300.1436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess