EN
  • EN
  • DE

SN74AUC34RGYRG4

Part No SN74AUC34RGYRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description HEX BUFFER GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254060-SN74AUC34RGYRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC34RGYRG4 CAD Model

Description

Overview of SN74AUC34RGYRG4

The SN74AUC34RGYRG4 from Texas Instruments is a high-performance, advanced CMOS logic device designed for use in a wide range of electronic applications. This product is part of the AUC family, which is known for its ultra-low-voltage operation and high-speed interfacing capabilities. The SN74AUC34RGYRG4 is a perfect solution for designers looking to improve signal integrity and reduce power consumption in their systems.

Key Features

  • Low-Voltage Operation: The device operates at a voltage range of 0.8V to 2.7V, which makes it suitable for battery-operated and portable applications where power efficiency is crucial.
  • High Speed: With fast switching characteristics, the SN74AUC34RGYRG4 ensures quick response times and is ideal for high-speed data transmission.
  • Reduced Power Consumption: The ultra-low power consumption of the device helps extend battery life and reduces thermal dissipation, making it eco-friendly and cost-effective.
  • Robust Design: The device is designed to withstand electrostatic discharge (ESD) events, ensuring reliability and longevity even in harsh environments.

Applications

The versatility of the SN74AUC34RGYRG4 allows it to be used in various applications, including:

  • Mobile phones
  • PDAs and handheld devices
  • Notebook computers
  • Data communication systems
  • Portable medical equipment

Technical Specifications

  • Package: The device is available in a VQFN (RGR) package, which is compact and suitable for space-constrained applications.
  • Logic Type: The SN74AUC34RGYRG4 is a logic gate device, which can be used to implement a variety of logic functions in digital circuits.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the SN74AUC34RGYRG4 is manufactured to the highest quality standards. It is subjected to rigorous testing and validation procedures to ensure that it meets the stringent requirements of the industry. Customers can trust this device for its performance and durability in their critical applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1747 $52.8615
105+ $0.9639 $101.2095
165+ $0.9338 $154.0770
225+ $0.9037 $203.3325
290+ $0.8735 $253.3150
385+ $0.7832 $301.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess