EN
  • EN
  • DE

SN74AUC2G34DCKRG4

Part No SN74AUC2G34DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description DUAL BUFFER GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254050-SN74AUC2G34DCKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G34DCKRG4 CAD Model

Description

SN74AUC2G34DCKRG4 Dual Buffer Gate by Texas Instruments

The SN74AUC2G34DCKRG4 is a high-performance, dual unbuffered buffer gate integrated circuit designed and manufactured by Texas Instruments. This advanced logic gate is part of TI's AUC family, which is renowned for its low-voltage operation and high-speed interface technology. The SN74AUC2G34DCKRG4 is specifically engineered to address the needs of ultra-portable and space-constrained applications where efficient power usage and compact design are critical.

This dual buffer gate operates over a voltage range of 0.8V to 2.7V, making it an ideal choice for interfacing with low-voltage processors and microcontrollers. The device features two independent buffer gates that facilitate signal distribution and transmission with high integrity, ensuring reliable performance in complex electronic systems. With its low power consumption and fast switching capabilities, the SN74AUC2G34DCKRG4 is well-suited for battery-operated and portable devices where power efficiency is paramount.

One of the key attributes of the SN74AUC2G34DCKRG4 is its small footprint. Housed in an SC70-6 package, it occupies minimal board space, allowing designers to optimize their PCB layout for high-density applications. Furthermore, the device's packaging is designed to be robust, offering excellent mechanical durability and resistance to harsh environmental conditions.

The SN74AUC2G34DCKRG4 also boasts a wide operating temperature range of -40°C to 85°C, making it a versatile component for industrial-grade applications that require operation in extreme temperature environments. Additionally, it is characterized for operation from 0.8V to 2.7V, providing design flexibility for various power supply scenarios.

Overall, the SN74AUC2G34DCKRG4 from Texas Instruments is a cutting-edge logic solution that offers high-speed operation, low power consumption, and a compact form factor. It is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems while maintaining stringent space and power constraints.

For detailed specifications and application guidance, designers should refer to the official Texas Instruments datasheet and product resources.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6294 $50.3520
195+ $0.5165 $100.7175
300+ $0.5003 $150.0900
415+ $0.4842 $200.9430
535+ $0.4681 $250.4335
715+ $0.4196 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 834 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess