EN
  • EN
  • DE

AP2552FDC-7

Part No AP2552FDC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHANNEL 1:1 6DFN / The AP2552/53and AP2552A/53A are single channel precision adjustable current-limited switches optimized for the applications...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 2.1A
Rds On (Typ) 80mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-UDFN Exposed Pad
Supplier Device Package 6-DFN2020C (2x2)
Mounting Style SMD
Part Number Series AP2552
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809841-AP2552FDC-7
Ultra Librarian 3D Model Ultra Librarian AP2552FDC-7 CAD Model

Description

The AP2552FDC-7 is a state-of-the-art power switch IC from Diodes Incorporated, designed to provide a high level of performance for USB and other hot-swap applications. This advanced power switch is part of Diodes Incorporated's extensive portfolio of integrated circuits that cater to energy-efficient and compact power management solutions.

Key Features

  • Precision Current Limiting: The AP2552FDC-7 is engineered to protect systems and USB ports by precisely limiting the amount of current that can flow through the switch, thus preventing damage to both the source and the load in the event of an overcurrent condition.
  • Fast Overcurrent Response: With a rapid response to overcurrent conditions, this power switch ensures that the system is protected by quickly disconnecting the load in the event of a fault.
  • Thermal Shutdown Protection: The device includes an internal thermal shutdown feature that protects it from overheating. If the junction temperature exceeds the thermal shutdown threshold, the switch will turn off, thereby preventing thermal runaway.
  • Controlled Rise Time: In order to minimize current surges during turn-on, the AP2552FDC-7 incorporates a controlled rise time, which reduces electromagnetic interference (EMI) and stress on the power source.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power switch operates at the correct voltage levels, preventing malfunctions that could occur if the supply voltage falls below a certain threshold.

Applications

The AP2552FDC-7 is ideal for a variety of applications where power distribution and overcurrent protection are crucial. These include:

  • USB power distribution and peripheral ports
  • Hot-swap power management
  • Portable electronic devices
  • Self-powered and bus-powered hubs

Package and Availability

The device comes in a small form factor package, which is suitable for space-constrained applications. The AP2552FDC-7 is available in a 6-pin DFN2020 package, offering a compact footprint while still providing excellent thermal performance. For pricing, availability, and additional technical information, interested parties should contact Diodes Incorporated or their authorized distributors.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2266 $50.9850
540+ $0.1859 $100.3860
835+ $0.1801 $150.3835
1,150+ $0.1743 $200.4450
1,485+ $0.1685 $250.2225
1,990+ $0.1511 $300.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess