The SN74AUC2G126YEPR from Texas Instruments is a high-performance, dual-line buffer gate with 3-state outputs that belong to the ultra-low-voltage AUC family of devices. This integrated circuit is designed to operate with a power supply range of 0.8V to 2.7V, making it particularly suitable for battery-powered and portable applications where power efficiency is a critical factor.
Key Features:
- Voltage Range: Operates from 0.8V to 2.7V, enabling use in low-voltage applications.
- Dual Buffers: Contains two independent buffer gates, each with a 3-state output, which allows for high impedance when not in use, reducing power consumption and preventing bus contention.
- High-Speed Operation: Provides a fast propagation delay (tpd) that is suitable for high-speed signal processing.
- Low Power Consumption: Ultra-low power consumption makes it ideal for battery-operated and power-sensitive devices.
- Output Drive Capability: Capable of driving down to 50 Ohm transmission lines at 3.3V, allowing for robust signal transmission over longer distances.
- ESD Protection: Features built-in electrostatic discharge (ESD) protection circuits to safeguard against voltage spikes, enhancing the durability of the device.
- Package: Available in a space-saving DSBGA package, ensuring a compact footprint on PCBs.
- RoHS Compliant: Meets RoHS standards, ensuring compliance with environmental regulations.
Applications:
The SN74AUC2G126YEPR is versatile and can be used in a variety of applications, including:
- Mobile Phones
- PDAs and Handheld Devices
- Portable Media Players
- Notebook Computers
- Storage Networks
- Communication Systems
With its combination of low-voltage operation, high-speed performance, and compact size, the SN74AUC2G126YEPR from Texas Instruments is a reliable and efficient solution for designers looking to optimize their digital systems for both performance and power efficiency.