Product Overview: SN74AUC1G86YZPR by Texas Instruments
The SN74AUC1G86YZPR is a high-performance, single 2-input exclusive-OR gate designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the advanced ultra-low-voltage CMOS (AUC) family, which is renowned for its low power consumption and high-speed operation. The device is optimized for use in 0.8-V to 2.7-V VCC operating systems, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.
Key Features
- Optimized Power Usage: The SN74AUC1G86YZPR is designed for ultra-low-power operation, ensuring minimal battery drain in portable devices.
- High-Speed Performance: With fast propagation delays, this exclusive-OR gate is capable of high-speed data processing, making it suitable for a variety of digital applications.
- Compact Footprint: Housed in a tiny 5-pin package, this device is perfect for space-constrained applications.
- Wide Operating Voltage Range: The device can function within a range of 0.8 V to 2.7 V, providing versatility in different power environments.
- Low Noise Generation: It exhibits reduced noise spikes, which is critical for maintaining signal integrity in sensitive electronic systems.
Applications
The SN74AUC1G86YZPR is suitable for a wide array of applications, particularly where space and power are at a premium. These include, but are not limited to:
- Portable and battery-powered devices
- Mobile phones and personal digital assistants (PDAs)
- Data communication systems
- Signal processing units
- Embedded systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74AUC1G86YZPR is manufactured under stringent conditions to ensure reliability and performance. It is designed to meet or exceed the requirements of the industrial and consumer markets it serves.
Ordering Information
The SN74AUC1G86YZPR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipping information, customers are encouraged to visit the Texas Instruments website or contact their sales representative.