EN
  • EN
  • DE

SN74AUC1G74DCURG4

Part No SN74AUC1G74DCURG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 275MHz
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Supply Voltage - Operating 0.8 V to 2.7 V
Current - Quiescent 10μA
Input Capacitance 2.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1099485-SN74AUC1G74DCURG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G74DCURG4 CAD Model

Description

Overview of SN74AUC1G74DCURG4

The SN74AUC1G74DCURG4 from Texas Instruments is a high-performance, single positive-edge-triggered D-type flip-flop. This advanced integrated circuit (IC) is part of the AUC family, which is renowned for ultra-low voltage operation and high-speed performance. Designed with the latest semiconductor technology, this product is ideal for use in systems that require the efficiency and speed of modern digital designs.

Key Features

  • Operational Voltage: The device is optimized for 0.8V to 2.7V VCC operation, making it suitable for portable and low-power applications.
  • High Speed: It boasts a typical tpd of 2.3 ns at 2.5V, ensuring rapid data transfer and processing capabilities.
  • Low Power Consumption: With a low ICC of 10 μA max, the device is energy-efficient and helps in extending battery life in portable devices.
  • IOFF Support: The IOFF circuitry provides partial Power-down mode operation, which helps prevent damaging current backflow through the device when it is powered down.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection shields the device from unexpected surges, with human-body model (HBM) protection exceeding JESD 22, ensuring reliability and longevity.

Applications

The SN74AUC1G74DCURG4 is versatile and can be implemented in a variety of applications. Its high-speed and low-power characteristics make it particularly well-suited for:

  • Mobile Phones
  • PDAs and Portable Electronics
  • Data Communication Systems
  • Portable Instrumentation
  • Medical Equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AUC1G74DCURG4 is no exception, as it is manufactured to the highest standards, ensuring both performance and durability. This product is available in a small 8-pin VSSOP (DGK) package, providing a compact solution for space-constrained applications.

Conclusion

In conclusion, the SN74AUC1G74DCURG4 from Texas Instruments is a prime choice for designers looking for a high-speed, low-power, and reliable D-type flip-flop. With its robust feature set and versatile application range, this product is set to meet the demands of the most challenging digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3092 $51.0180
395+ $0.2537 $100.2115
615+ $0.2458 $151.1670
845+ $0.2378 $200.9410
1,090+ $0.2299 $250.5910
1,460+ $0.2061 $300.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,460 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess