EN
  • EN
  • DE

SN74AS757NSRG4

Part No SN74AS757NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 20SO / Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Open Collector
Current - Output High, Low -, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74AS7
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259801-SN74AS757NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74AS757NSRG4 CAD Model

Description

The SN74AS757NSRG4 is a high-performance, dual 2-to-4 line decoder/demultiplexer designed by Texas Instruments, a leader in semiconductor solutions. This advanced integrated circuit (IC) is part of the AS (Advanced Schottky) logic family, which is known for its fast switching speeds and low power consumption. The SN74AS757NSRG4 is specifically engineered to handle high-speed digital signal processing tasks with efficiency and reliability.

Key Features:

  • Logic Type: Decoder/Demultiplexer - This device can either decode a binary input to one of many outputs or demultiplex a single input to multiple outputs.
  • Number of Circuits: Dual - The SN74AS757NSRG4 contains two independent circuits, allowing for parallel processing or control of two separate data paths.
  • Supply Voltage Range: 4.5V to 5.5V - Compatible with standard TTL (Transistor-Transistor Logic) power levels, making it easy to integrate into existing designs.
  • Operating Temperature: -55°C to 125°C - This wide temperature range ensures stable operation under extreme environmental conditions.
  • Output Current: High-level output current of -3 mA and low-level output current of 24 mA, suitable for driving various loads.
  • Package: The device comes in a 20-pin SOP (Small Outline Package), providing a compact footprint for space-constrained applications.

Applications:

The SN74AS757NSRG4 is versatile and can be used in a wide array of applications. It is particularly well-suited for use in:

  • Data multiplexing
  • Address decoding for memory selection
  • Binary-to-decimal decoding
  • Control systems
  • Communication systems
  • Complex logic circuits

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AS757NSRG4 is no exception. It is manufactured to the highest industry standards and rigorously tested to ensure performance in critical applications. Whether you're designing a new system or upgrading an existing one, the SN74AS757NSRG4 from Texas Instruments offers the precision and durability needed to get the job done.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess