EN
  • EN
  • DE

TDA8763M/5/C4,118

Part No TDA8763M/5/C4,118
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC HIGH SPEED LOW PWR 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 10
Sampling Rate 50M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 128049-TDA8763M/5/C4,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8763M/5/C4,118 CAD Model

Description

Product Overview: TDA8763M/5/C4,118

The TDA8763M/5/C4,118 is a high-performance, 10-bit high-speed analog-to-digital converter (ADC) developed by NXP Semiconductors. This precision ADC is designed to meet the rigorous demands of advanced digital video, telecommunications, and data acquisition systems where high resolution and sampling rates are crucial.

Key Features

  • Resolution: 10-bit converter, providing a fine level of detail in digital representation.
  • High-Speed Performance: Capable of converting analog signals at a very high rate, making it suitable for applications requiring fast data processing.
  • Sampling Rate: Features a maximum sampling rate that ensures accurate and timely digital representation of analog inputs.
  • Low Power Consumption: Designed with power efficiency in mind, which is essential for portable and power-sensitive applications.
  • Dynamic Range: Offers an excellent dynamic range, allowing the device to capture both high and low amplitude signals with precision.
  • Package: Encased in a compact package, facilitating easy integration into a wide range of electronic systems.
  • Temperature Range: Operates within a specified temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The TDA8763M/5/C4,118 is versatile and can be used in numerous applications, including:

  • Professional video processing equipment
  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Medical imaging devices
  • Instrumentation and test equipment

Product Quality and Support

NXP Semiconductors is known for its commitment to quality and reliability. The TDA8763M/5/C4,118 ADC is manufactured using industry-leading techniques and is subject to rigorous testing to ensure high performance and dependability. Customers can also expect comprehensive technical support for product integration and troubleshooting.

Ordering Information

The product is available under the orderable part number TDA8763M/5/C4,118 and can be purchased through NXP's authorized distributors. For detailed product specifications, datasheets, and ordering information, please visit the NXP Semiconductors official website or contact their sales representatives.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess