EN
  • EN
  • DE

TDA8763M/4/C4,118

Part No TDA8763M/4/C4,118
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC HIGH SPEED LOW PWR 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 10
Sampling Rate 40M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 114082-TDA8763M/4/C4,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8763M/4/C4,118 CAD Model

Description

Product Overview: TDA8763M/4/C4,118

The TDA8763M/4/C4,118 is a high-performance, 10-bit analog-to-digital converter (ADC) designed by NXP Semiconductors. This precision ADC component is tailored for demanding applications that require high-speed data acquisition and processing, such as professional video equipment, medical imaging systems, and high-speed instrumentation.

Key Features

  • Resolution: The device boasts a 10-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: It is capable of sampling at rates up to 40 megasamples per second (MSPS), ensuring that it can keep up with the needs of high-speed signal processing.
  • Input Voltage Range: The ADC supports a versatile input voltage range, accommodating various signal amplitudes for different applications.
  • Power Consumption: Designed with power efficiency in mind, the TDA8763M/4/C4,118 maintains low power consumption, making it suitable for portable and battery-powered devices.
  • Package: It comes in a compact SOT-163 package, which is conducive to space-constrained designs.

Performance and Quality

The TDA8763M/4/C4,118 is engineered to deliver high-fidelity data conversion with minimal noise and distortion. Its robust architecture ensures reliable performance across a wide temperature range, making it a preferred choice for industrial-grade applications. NXP's commitment to quality means that this ADC is produced to meet stringent standards, ensuring consistent performance and durability.

Applications

This ADC is particularly well-suited for applications where precise and rapid conversion of analog signals to digital form is critical. Examples include:

  • Professional video processing equipment, where maintaining signal integrity is paramount.
  • Medical imaging technologies, such as MRI and ultrasound devices, where accurate data capture is essential for diagnosis.
  • High-speed data acquisition systems in scientific research and development.
  • Telecommunications infrastructure, where it can be used for signal digitization in high-frequency communication systems.

With its combination of speed, precision, and low power consumption, the TDA8763M/4/C4,118 from NXP Semiconductors stands out as a versatile and reliable ADC solution for a wide range of high-performance applications.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess