EN
  • EN
  • DE

SN74AS620N

Part No SN74AS620N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUS TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253995-SN74AS620N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS620N CAD Model

Description

The SN74AS620N from Texas Instruments is a high-performance octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit allows for bidirectional data flow with the added flexibility of 3-state outputs, making it an ideal choice for interfacing between systems that require a high degree of control over data transmission.

Key Features

  • Wide Operating Voltage Range: The SN74AS620N is designed to operate optimally with a 5V supply voltage, ensuring compatibility with many standard logic families.
  • High-Speed Data Transfer: As part of the AS (Advanced Schottky) logic family, this device supports fast data transfer rates, making it suitable for high-speed applications.
  • Octal Bidirectional Interface: With eight bidirectional lines, this transceiver can handle eight data signals simultaneously, significantly increasing data throughput.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus without affecting the data flow of other lines, thanks to the high-impedance state.
  • Direct Bus Connection: The device's bus-transceiver functions allow for direct connection to a bus-oriented system, simplifying design and layout.

Applications

The SN74AS620N is widely used in a variety of digital systems where high-speed and reliable data transfer between buses is required. Common applications include:

  • Microprocessor or Microcontroller Systems
  • Memory Interfacing
  • Data Communication Equipment
  • Computer Motherboards
  • Peripheral Interfacing

Product Specifications

The SN74AS620N is housed in a 20-pin PDIP (Plastic Dual-In-Line Package), ensuring ease of integration into a wide range of electronic assemblies. The device is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74AS620N is manufactured to the highest standards, ensuring consistent performance and longevity for critical applications. For detailed specifications and operational parameters, please refer to the official Texas Instruments datasheet for the SN74AS620N.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess