Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132124-74HCT280N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT280N CAD Model

Description

Product Overview: 74HCT280N by NXP

The 74HCT280N is a high-performance integrated circuit designed by NXP Semiconductors, renowned for its precision and reliability in digital applications. This IC is a part of the 74HCT family, which is compatible with TTL levels and known for its high-speed CMOS technology. The 74HCT280N specifically functions as a 9-bit parity generator/checker, making it an essential component for systems where data integrity is crucial.

Key Features

  • Type: 9-bit Parity Generator/Checker
  • Package: DIP-14 (Dual In-line Package with 14 pins)
  • Supply Voltage Range: 4.5V to 5.5V
  • Logic Family: HCT
  • Propagation Delay: Typically 18ns at 4.5V
  • Power Dissipation: 500mW
  • Operating Temperature Range: -40°C to +125°C

Applications

The 74HCT280N is widely used in digital systems where error detection is necessary. It is suitable for a variety of applications including:

  • Data transmission systems
  • Error detection and correction devices
  • Digital signal processing
  • Computer systems
  • Memory devices

Performance and Quality

NXP's 74HCT280N is designed to deliver high-speed performance while maintaining low power consumption. It is built to provide a reliable solution for generating and checking the parity of 9-bit words, ensuring data integrity across systems. The IC comes in a robust DIP-14 package, which makes it easy to handle and integrate into various circuit boards.

Why Choose 74HCT280N?

Choosing the 74HCT280N from NXP means opting for an IC that offers a balance between speed and power efficiency. Its compatibility with TTL levels allows for easy integration into existing systems without the need for additional interfacing components. The device's wide operating temperature range and low propagation delay make it an ideal choice for high-performance and mission-critical applications where accuracy and reliability are paramount.

You May Also Be Interested in

Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
ECAD model for SN74AS280DRE4
Fairchild/ON Semiconductor
9-Bit Parity Generator/Checker with Bus-Driver Parity I/O Port
Need more? Email Us
ECAD model for DM74AS286N
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
ECAD model for SN74ALS280DRE4
Intersil
Programmable Voltage Detectors
Need more? Email Us
ECAD model for ICL8211CBA
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us
ECAD model for SN74S280NSRG4
Microchip Technology
IC PARITY GEN/CHKER 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY100S360JC
Texas Instruments
IC PARITY GEN/CHK 9-BIT 14-SOIC
Lowest to $0.6520
ECAD model for CD74AC280M
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us
ECAD model for SN74AS286NSRE4
ON Semiconductor
12-Bit Parity Generator-Checker
Need more? Email Us
ECAD model for MC10H160FN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention