EN
  • EN
  • DE

M74HC280RM13TR

Part No M74HC280RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Parity Generators and Checkers
Description 9 BIT PARITY GENERATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Parity Generator
Number of Circuits 9-Bit
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 1211109-M74HC280RM13TR
Manufacturer Homepage www.st.com
Family Name M74HC280
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC280RM13TR CAD Model

Description

STMicroelectronics M74HC280RM13TR Integrated Circuit

The M74HC280RM13TR is a high-speed CMOS 9-bit parity generator/checker integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering state-of-the-art electronic components. This IC is part of the HC family, which is characterized by its high noise immunity and low power consumption, making it a perfect choice for a wide range of digital applications.

Designed to operate over a broad voltage range from 2V to 6V, the M74HC280RM13TR provides users with a versatile solution for creating reliable and efficient parity generation or checking systems. It features nine data inputs (A1 to A9) and a single parity output (ΣP/O) that can be configured for either even or odd parity, depending on the logic level of the parity select input (ODD/EVEN).

The M74HC280RM13TR offers a propagation delay time that ensures swift data processing, which is crucial for high-speed data communications and computing systems. Its low power dissipation and high noise immunity are attributed to the silicon-gate CMOS technology used in its design, which also allows for significant power savings, especially in battery-operated devices.

Encased in a compact surface-mount package, the M74HC280RM13TR is ideal for space-constrained applications. The device is available in tape and reel packaging, making it suitable for automated assembly processes and mass production. Its robust design ensures reliable operation over a wide temperature range, making it a suitable choice for industrial, automotive, and consumer electronics applications.

With its advanced features and proven reliability, the STMicroelectronics M74HC280RM13TR integrated circuit is an excellent choice for designers looking to implement error checking and correction in their digital systems. Whether it's utilized in communication devices, computing equipment, or sophisticated control systems, the M74HC280RM13TR delivers the performance and reliability expected from a leading semiconductor manufacturer.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC 9-BIT GEN/CHKER 14SO
Need more? Email Us
Nexperia USA Inc.
IC PARITY GEN/CHK 9-BIT 14-SO
Need more? Email Us
STMicroelectronics
IC PARITY GEN 9-BIT 14-SO
Need more? Email Us
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us
National Semiconductor (TI)
PARITY GENERATOR/CHECKER, TTL/H/
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3778 $59.4450
60+ $1.9510 $117.0600
92+ $1.8902 $173.8984
127+ $1.8292 $232.3084
164+ $1.7682 $289.9848
219+ $1.5853 $347.1807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess