EN
  • EN
  • DE

SN74AS163DRG4

Part No SN74AS163DRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 40 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74AS1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259005-SN74AS163DRG4
Ultra Librarian 3D Model Ultra Librarian SN74AS163DRG4 CAD Model

Description

The SN74AS163DRG4 is a high-performance, 4-bit binary counter from Texas Instruments, renowned for its reliability and precision in digital circuit applications. This integrated circuit (IC) is part of the AS family, which is known for its advanced Schottky technology, offering faster speeds and better performance compared to standard TTL logic families.

Key Features

  • Logic Family: AS
  • Logic Type: 4-Bit Binary Counter
  • Output Type: Differential
  • Counting Sequence: Up
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: SOIC-16
  • Mounting Type: Surface Mount
  • Supply Voltage: 4.5V to 5.5V

The device features a fully synchronous internal architecture, which allows for precise timing and control over counting operations. It can operate at high speeds with a typical clock frequency of up to 45 MHz, making it suitable for high-speed computing and processing tasks.

Applications

The SN74AS163DRG4 is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Automated test equipment
  • High-speed computing devices
  • Digital signal processing
  • Instrumentation and measurement systems

Its robust design and ability to withstand harsh environmental conditions make it an ideal choice for demanding applications that require accurate and reliable performance.

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SN74AS163DRG4 binary counter is no exception, coming with the assurance of rigorous testing and compliance with industry standards. Customers can rely on Texas Instruments' global support network for any technical assistance and resources needed for the integration of this IC into their projects.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess