EN
  • EN
  • DE

MT8808AE1

Part No MT8808AE1
Manufacturer Microsemi Corporation
Catalog Interface - Analog Switches - Special Purpose
Description IC ANLG SWITCH ARRAY 8X8 28DIP / Analog Audio/Video 45MHz 8 x 8 28-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Applications Telecommunications
Number of Channels 1
On-State Resistance (Maximum) 65 Ohm
Operating Supply Voltage 4.5 V ~ 13.2 V
Dual Voltage Supply ±4.5 V
-3db Bandwidth 45MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 790193-MT8808AE1
Popularity Medium
Supply and Demand Status Limited
Family Name MT8808
Introduction Date July 19, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MT8808AE1 CAD Model

Description

The Microsemi Corporation's MT8808AE1 is an integrated circuit.

  • Operating Temperature: -40°C to 85°C
  • Package: 28-DIP (0.600", 15.24mm)
  • Operating Supply Voltage: 4.5V to 13.2V
  • Bandwidth: 45MHz
  • Dual Voltage Supply: ±4.5V
  • Introduction Date: July 19, 2001
  • Supply and Demand Status: Limited

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess