EN
  • EN
  • DE

TMS320F2808ZGMS

Part No TMS320F2808ZGMS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100BGA / FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Fixed-Point
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LFBGA
Manufacturer Package 100-BGA MICROSTAR (10.1x10.1)
Win Source Part Number 797527-TMS320F2808ZGMS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F2808
Introduction Date February 13, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F2808ZGMS CAD Model

Description

The TMS320F2808ZGMS is a cutting-edge, high-performance digital signal processor (DSP) from Texas Instruments (TI), designed for a wide range of applications that require efficient, real-time processing capabilities. This processor is a part of TI's TMS320C2000™ series, which is renowned for its robust architectural design, aimed at providing optimized solutions for industrial, automotive, and consumer electronics markets.

Key Features

  • High-Performance Processing: Equipped with a 32-bit CPU, the TMS320F2808ZGMS operates at a frequency of up to 100 MHz, delivering up to 100 MIPS (Million Instructions Per Second). This level of performance is ideal for applications requiring fast and efficient data processing, such as motor control, power conversion, and sensor fusion.
  • Memory and Storage: This DSP comes with 128 KB of on-chip flash memory, which is complemented by 18 KB of RAM. This combination allows for robust program storage and efficient data management, essential for complex algorithms and control systems.
  • Advanced Peripherals: The TMS320F2808ZGMS boasts a rich set of peripherals, including an Enhanced Pulse Width Modulator (ePWM), 12-bit Analog-to-Digital Converter (ADC), and Capture/Compare units. These peripherals support a wide range of functions and expand the application scope of the DSP.
  • Integrated Control Law Accelerator (CLA): The CLA is a co-processor that enhances the DSP's capability to execute control algorithms, thereby freeing up the main CPU to perform other tasks or to enter a low-power mode to save energy.
  • Robust Connectivity: With multiple serial communication interfaces such as SCI (UART), SPI, CAN, and I2C, the TMS320F2808ZGMS ensures versatile connectivity options for various system requirements.
  • Low-Power Operation: TI's TMS320F2808ZGMS is designed for low-power consumption, making it suitable for battery-powered devices and energy-sensitive applications.

Applications

The TMS320F2808ZGMS is ideal for a broad spectrum of applications, including but not limited to:

  • Industrial motor control
  • Digital power supplies
  • Renewable energy systems
  • Automotive control systems
  • Advanced audio processing
  • Robotics

With its robust feature set and high-performance capabilities, the TMS320F2808ZGMS from Texas Instruments is a versatile DSP that meets the demands of modern, sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.1158 $83.1158
2+ $68.1976 $136.3952
3+ $66.0665 $198.1995
4+ $63.9353 $255.7412
5+ $61.8041 $309.0205
6+ $55.4106 $332.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess