EN
  • EN
  • DE

SN74AS02

Part No SN74AS02
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-NOR GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253951-SN74AS02
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS02 CAD Model

Description

SN74AS02 NOR Gate

The SN74AS02 from Texas Instruments is a high-performance, quadruple 2-input positive-NOR gate integrated circuit designed to operate from a wide range of supply voltages. This device is part of the Advanced Schottky (AS) logic family, which combines the high speed of Schottky TTL with lower power consumption.

Key Features

  • Logic Family: Advanced Schottky (AS)
  • Logic Type: 2-Input NOR Gate
  • Number of Circuits: 4
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Output Current: -8 mA to 8 mA
  • Propagation Delay Time: Typically 1.25 ns at 5V, 50 pF
  • IC Package Type: Available in several package types including DIP, SOIC, and SOP

Applications

The SN74AS02 is suitable for a variety of digital applications where the need for a high-speed, low-power NOR logic gate is required. It is commonly used in:

  • Logic gate processing
  • Control systems
  • Communication systems
  • Data processing
  • Instrumentation
  • Function generators

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74AS02 NOR gate is manufactured under strict quality control standards and is designed for reliable operation under a wide range of environmental conditions. This product is RoHS compliant and is designed to meet or exceed industry standards for performance and longevity.

Support and Resources

Designers and engineers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. TI also offers customer support through its community forums and technical support services to assist with any design challenges or product questions.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5002 $52.5070
85+ $1.2310 $104.6350
130+ $1.1925 $155.0250
175+ $1.1540 $201.9500
225+ $1.1156 $251.0100
300+ $1.0002 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess