EN
  • EN
  • DE

MCP3421AOT-E/CH

Part No MCP3421AOT-E/CH
Manufacturer Microchip Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1608+
Reference case SOT23-6
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 711171-MCP3421AOT-E/CH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP3421AOT-E/CH CAD Model

Description

The Microchip MCP3421AOT-E/CH is a highly precise, single-channel analog-to-digital converter (ADC) that offers 18-bit resolution, making it an ideal choice for various applications that require high accuracy and low noise performance. This ADC is part of Microchip's MCP3421 series, which is renowned for its exceptional performance in terms of resolution and sampling rate.

Key Features

  • High Resolution: The device provides up to 18 bits of resolution, ensuring detailed and accurate analog signal conversion.
  • On-Board Voltage Reference: The inclusion of a precision voltage reference enhances the accuracy and stability of measurements.
  • Programmable Data Rate: Users can select from several data rates, ranging from 3.75 SPS (samples per second) to 240 SPS, allowing for flexibility in balancing conversion speed and resolution.
  • Low Current Consumption: It is designed for low power consumption, making it suitable for battery-powered applications.
  • I2C Interface: The device features an I2C-compatible serial interface, facilitating easy integration into most microcontroller-based systems.
  • Extended Temperature Range: The MCP3421AOT-E/CH operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Small Form Factor: The ADC comes in a small SOT-23-6 package, which is perfect for space-constrained applications.

Applications

The MCP3421AOT-E/CH is suitable for a wide array of applications, including but not limited to:

  • Portable instrumentation and consumer goods
  • Temperature sensing with RTD, thermistor, and thermocouple
  • Industrial process control and automation
  • Battery-powered systems
  • Weight and pressure measurement

With its high-resolution ADC capabilities, the MCP3421AOT-E/CH from Microchip Technology is a versatile component that can significantly enhance the performance of your precision measurement systems. Its robust design ensures that it can be deployed in a variety of challenging environments without compromising on accuracy or reliability.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,390 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess