EN
  • EN
  • DE

MAX13080ECSD+

Part No MAX13080ECSD+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features 1/1 Transceiver Full RS422, RS485 14-SOIC
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MAX13080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881037-MAX13080ECSD+
Ultra Librarian 3D Model Ultra Librarian MAX13080ECSD+ CAD Model

Description

Product Overview: MAX13080ECSD+ by Maxim Integrated

The MAX13080ECSD+ is a high-performance, half-duplex RS-485/RS-422 transceiver module from Maxim Integrated, designed to facilitate robust communication in complex industrial environments. This device is engineered to deliver reliable data transmission over long distances, making it an ideal choice for applications such as industrial control systems, building automation, and networked communication systems.

Key Features:

  • Wide Voltage Range: The transceiver operates from a single 3.3V supply, with a wide voltage range of 3.0V to 3.6V, providing flexibility in various power environments.
  • High Data Rate: Supports data rates up to 20Mbps, allowing for high-speed data communication which is critical for modern industrial applications.
  • Extended Temperature Range: The MAX13080ECSD+ is designed to perform reliably in extreme temperatures, with an operating range from -40°C to +85°C.
  • ESD Protection: Features ±15kV ESD protection on the transceiver's driver outputs and receiver inputs, safeguarding the device against electrostatic discharges and enhancing its durability.
  • Fail-Safe Feature: Includes a fail-safe feature that ensures a logic-high receiver output when the inputs are open, shorted, or idle, providing additional reliability under fault conditions.
  • Hot-Swap Capability: The device includes a hot-swap feature that eliminates false transitions on the bus during power-up or live insertion.
  • Reduced Power Consumption: With its low quiescent current draw, the MAX13080ECSD+ is optimized for power-sensitive applications.
  • Integrated Protection: The transceiver integrates thermal shutdown and current-limiting features to protect against over-temperature and over-current conditions.

Applications:

The MAX13080ECSD+ is versatile and can be used in a variety of applications, including:

  • Industrial Control Networks
  • Building Automation Systems
  • Networked Security Cameras
  • Factory Automation
  • Point of Sale Systems

With its robust design and advanced features, the MAX13080ECSD+ from Maxim Integrated stands out as a top-tier solution for any system requiring reliable, high-speed RS-485/RS-422 communication under challenging environmental conditions.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess