EN
  • EN
  • DE

SN74AS00J

Part No SN74AS00J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094887-SN74AS00J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AS00J CAD Model

Description

Product Overview: SN74AS00J from Texas Instruments

The SN74AS00J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and functionality in a wide array of electronic applications. This particular component belongs to the 'AS' logic family, which stands for Advanced Schottky TTL. It is designed to offer faster speeds and better output drive capabilities than standard TTL logic while maintaining compatibility with TTL power supply levels and input specifications.

At the heart of the SN74AS00J are four independent 2-input NAND gates. These gates are the basic building blocks of digital electronics, capable of performing the fundamental logical operation NAND (NOT AND). The versatility of NAND gates means they can be combined in numerous ways to construct a variety of complex logic circuits, making the SN74AS00J a staple in digital systems design.

The product is packaged in a standard 14-pin PDIP (Plastic Dual-In-Line Package), which is suitable for through-hole mounting. This makes it easy to integrate into prototyping boards and permanent PCBs alike. The PDIP package is also known for its robustness, providing a reliable mechanical and electrical connection.

Key features of the SN74AS00J include:

  • Typical switching time of 1.7ns, ensuring high-speed operation.
  • Output drive capability of 15 LS-TTL loads, which means the IC can drive multiple inputs simultaneously.
  • Operational voltage range from 4.5V to 5.5V, compatible with standard TTL levels.
  • Low power consumption, which is critical for energy-sensitive applications.

Texas Instruments ensures that the SN74AS00J meets stringent quality control standards, delivering consistent performance across batches. The device is widely used in computing, data processing, telecommunications, and industrial control systems where high speed and reliability are paramount.

In summary, the SN74AS00J is a testament to Texas Instruments' commitment to providing advanced logic solutions that meet the needs of modern electronics. Its fast switching times, high drive capabilities, and low power consumption make it an essential component for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess