EN
  • EN
  • DE

SN74ALVTH16240GR

Part No SN74ALVTH16240GR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 48TSSOP / Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVTH
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.3V ~ 2.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74ALVTH16240
Other Names -74ALVTH16240GRG4,74ALVTH16240GRE4,-74ALVTH16240GRE4,-SN74ALVTH16240GRR,-74ALVTH16240GRE4R,-296-6297-2,296-6297-6,74ALVTH16240GRG4,296-6297-2,74ALVTH16240GRE4,296-6297-1,2156-SN74ALVTH16240GR,-296-6297-2,-74ALVTH16240GRG4R,74ALVTH16240GRG4,TEXTISSN74ALVTH16240GR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259810-SN74ALVTH16240GR
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH16240GR CAD Model

Description

SN74ALVTH16240GR - 16-Bit Buffers and Line Drivers with 3-State Outputs

The SN74ALVTH16240GR is a high-performance integrated circuit produced by Texas Instruments, designed to serve as a 16-bit buffer and line driver with 3-state outputs. This particular device is part of the ALVTH series, which is characterized by its low-voltage, high-speed operation, making it an excellent choice for interfacing with high-speed microprocessors or memory units in a wide range of electronic systems.

Key Features:

  • Technology: The device is built using advanced BiCMOS technology which combines the high speed of bipolar circuits with the power-saving features of CMOS technology.
  • Voltage Range: It operates at 2.5V to 3.6V, making it compatible with low-voltage systems and ensuring reduced power consumption.
  • High-Speed Operation: SN74ALVTH16240GR is capable of transferring data at high speeds, which is crucial for modern digital applications requiring rapid data processing and communication.
  • Drive Capability: The device provides high-drive outputs (-32 mA I_OH, 64 mA I_OL) which are essential for driving heavy loads or for use in bus-oriented systems.
  • 3-State Outputs: The 3-state outputs allow the device's output to be set to a high-impedance state, thereby permitting multiple devices to share a common data bus without interference.
  • Package: Housed in a 48-pin TSSOP (Thin Shrink Small Outline Package), the SN74ALVTH16240GR is designed for space-saving and surface-mount technology, offering a compact footprint for densely packed PCBs.

Applications:

The SN74ALVTH16240GR is ideal for a variety of applications that require high-speed data transfer and buffering capabilities. These include:

  • Memory buffering and driving in servers and workstations.
  • Signal buffering in telecommunications.
  • Bus interfacing in networking equipment.
  • General-purpose logic interfacing in computing and consumer electronics.

With its robust design and versatile features, the SN74ALVTH16240GR from Texas Instruments stands out as a reliable and efficient solution for high-speed digital interfacing needs.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess