The SN74ALVTH162244 from Texas Instruments is a high-performance, 16-bit buffer and driver designed for 3.3V VCC operation. It is part of the Advanced BiCMOS Technology (ABT) family and is ideal for use in systems that require low-voltage and high-speed operation.
Key Features
- Technology: Advanced BiCMOS Technology (ABT)
- Voltage Range: Operates from 3.3V ± 0.3V
- Speed: Fast propagation delay times
- Drive Capability: High-drive outputs (-32 mA IOH, 64 mA IOL)
- Bus Hold Data Inputs: Eliminates the need for external pullup/pulldown resistors
- Output State: 3-state outputs for bus interfacing
- Package Options: Available in a variety of surface-mount and through-hole packages
Product Description
The SN74ALVTH162244 device is designed for asynchronous communication between data buses. The control-function implementation minimizes external timing requirements. This device can be used as four 4-bit buffers, two 8-bit buffers, or one 16-bit buffer. It provides true outputs and symmetrical active-low output-enable (OE) inputs.
With a wide data bandwidth, the SN74ALVTH162244 makes it suitable for interfacing with high-speed microprocessors or memory devices. The device's bus-hold data inputs eliminate the need for external pullup or pulldown resistors, saving board space and reducing component count.
Its 3-state outputs, which are designed to drive bus lines or buffer memory address registers, ensure that the device is versatile for a wide range of applications. Additionally, the SN74ALVTH162244 is characterized for operation from -40°C to 85°C, making it reliable for industrial applications.
With its robust design and advanced technology, the SN74ALVTH162244 from Texas Instruments is a smart choice for designers seeking a high-quality, high-speed buffer/driver solution.