EN
  • EN
  • DE

SN74ALVCHR16269AGR

Part No SN74ALVCHR16269AGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC RGSTRD BUS EXCHANGER 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Logic Type Registered Bus Exchanger
Number of Circuits 12 to 24-Bit
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 113489-SN74ALVCHR16269AGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVCHR16269AGR CAD Model

Description

The SN74ALVCHR16269AGR is a high-quality, high-performance integrated circuit (IC) product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: 16-bit universal bus transceiver with D-type flip-flops
  • Operating Voltage: 2.3 V to 3.6 V
  • Output: 3-state output
  • Power-Supply Rails: Two separate
  • Data Transmission: From A bus to B bus or from B bus to A bus
  • Direction-Control Input: DIR
  • Output-Enable Input: OE
  • Operating Temperature: -40°C to 85°C
  • Package: 56-pin TSSOP
  • Technology: Advanced low-voltage CMOS (ALVC)
  • Compliance: RoHS compliant
  • Standards: Meets the requirements of the Joint Electron Device Engineering Council (JEDC)

You May Also Be Interested in

NXP / Nexperia
Lowest to $11.3444
Fairchild/ON Semiconductor
IC UNIV BUS DVR 10BIT 56TSSOP
Lowest to $12.6946
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
NXP / Nexperia
IC REG DRIVER 14BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Lowest to $11.2636
Texas Instruments
Lowest to $13.0799
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Lowest to $2.7083
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 16BIT 64TSSOP
Lowest to $11.5569
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0261 $50.6525
61+ $1.6625 $101.4125
94+ $1.6105 $151.3870
129+ $1.5586 $201.0594
166+ $1.5066 $250.0956
223+ $1.3508 $301.2284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess