EN
  • EN
  • DE

SN74ALVCH16973DLR

Part No SN74ALVCH16973DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 48SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number SN74ALVCH
Other Names 296-15399-1,296-15399-2,-296-15399-1R,-74ALVCH16973DLRG4,-296-15399-1,TEXTISSN74ALVCH16973DLR,2156-SN74ALVCH16973DLR,296-15399-1R,296-15399-6,-74ALVCH16973DLRG4R,-296-15399-1,296-15399-2R,2156-SN74ALVCH16973DLR-TITR,296-15399-6R,-SN74ALVCH16973DLRR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259822-SN74ALVCH16973DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16973DLR CAD Model

Description

The SN74ALVCH16973DLR from Texas Instruments is a high-performance, 16-bit transparent D-type latch with 3-state outputs. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family and is designed to offer both high drive capability and low static power consumption. With its wide operating voltage range and edge-rate control circuitry, this latch is ideal for use in a variety of high-speed and power-sensitive applications.

Key Features

  • Operating Voltage: The device operates at a voltage range of 2.3 V to 3.6 V, making it suitable for interfacing with 3.3 V logic levels while providing a margin for power supply variations.
  • High-Speed Operation: It features a typical tpd of 3.8 ns at 3.3 V, allowing for high-speed data capture and processing.
  • Bus-Hold Data Inputs: The latch comes with bus-hold circuitry on all data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies design.
  • Low Power Consumption: The SN74ALVCH16973DLR offers a low ICC of only 4 µA max, contributing to energy-efficient designs.
  • 3-State Outputs: These outputs can be placed in a high-impedance state, enabling bidirectional data flow and easy multiplexing.
  • Flow-Through Architecture: This design optimizes the PCB layout and reduces signal skew by placing the inputs near the outputs.

Applications

With its robust feature set, the SN74ALVCH16973DLR is perfect for a wide range of applications, including:

  • Memory address latching in computing systems
  • Interface and bus isolation in telecom and datacom systems
  • Buffering and storage in industrial controls
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALVCH16973DLR is no exception, built to meet or exceed industry standards for performance and reliability. It is available in a 48-pin SSOP (DL) package, providing a compact solution for space-constrained applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess