EN
  • EN
  • DE

SN74ALVCH16841DL

Part No SN74ALVCH16841DL
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC BUS-INTERFACE LATCH 56-SSOP / D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ALVCH16841
Other Names 74ALVCH16841DLG4,-296-6266-5,296-6266-5R,-74ALVCH16841DLG4,2156-SN74ALVCH16841DL,-74ALVCH16841DLG4R,-SN74ALVCH16841DLR,296-6266-5,74ALVCH16841DLG4,-296-6266-5,TEXTISSN74ALVCH16841DL
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257341-SN74ALVCH16841DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16841DL CAD Model

Description

The SN74ALVCH16841DL from Texas Instruments is a high-performance, 20-bit universal bus driver designed with advanced technology to provide the optimal balance of speed, power, and noise immunity. This device is part of the ALVCH series, which is known for its low-voltage operation and high-speed interface logic. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory in a wide range of applications, including servers, telecommunications, computing, and industrial equipment.

Key Features:

  • Technology: The device utilizes advanced CMOS technology to operate at 2.5V to 3.6V, making it compatible with low-voltage systems while minimizing power consumption.
  • Speed: It offers fast data transfer rates, which are crucial for high-speed signal processing tasks and data-intensive applications.
  • Drive Capability: The SN74ALVCH16841DL is capable of driving heavily loaded outputs with up to 24-mA IOH and IOL, ensuring strong signal integrity even in demanding environments.
  • Bus-Hold Data Inputs: The device features bus-hold circuitry on its inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies board design.
  • Compatibility: It is designed to interface seamlessly with 3.3V logic levels, providing a bridge between different voltage domains within a system.
  • Package: The device comes in a 56-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while maintaining excellent thermal performance.

Applications:

  • Data communication and networking equipment
  • High-speed servers and computing platforms
  • Signal processing units
  • Industrial control systems
  • Telecommunications infrastructure

The SN74ALVCH16841DL is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. With its robust feature set and versatile applications, it is an ideal choice for system designers looking to enhance the performance and efficiency of their products.

You May Also Be Interested in

Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5889 $52.7112
19+ $5.4062 $102.7178
29+ $5.2373 $151.8817
40+ $5.0684 $202.7360
52+ $4.8994 $254.7688
69+ $4.3926 $303.0894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess