EN
  • EN
  • DE
  • IT

T4162113005-001

Part No T4162113005-001
Manufacturer TE Connectivity
Catalog Circular Cable Assemblies
Description CBL 5POS MALE TO FMALE 1.64'  /  Cable Assembly 1.64' (500.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr TE Connectivity AMP Connectors
Series M12 L Code
Package Bag
1st Connector Type Receptacle
1st Connector Gender Male Pins
1st Connector Number of Positions 5
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation A
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Plug
2nd Connector Gender Female Sockets
2nd Connector Number of Positions 5
2nd Connector Number of Positions Loaded All
2nd Connector Shell Size - Insert M12
2nd Connector Orientation A
2nd Connector Mounting Type Free Hanging (In-Line)
Length 1.64' (500.00mm)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyvinyl Chloride (PVC)
Color Black
Shielding Shielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number T41621
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.42.9090
Other Names RPC-M12-5MS-0.5SH-M12-5FS-PVC,2266-T4162113005-001,A142326
Standard Package 5
Win Source Part Number 1139458-T4162113005-001
Ultra Librarian 3D Model Ultra Librarian T4162113005-001 CAD Model

Description

The T4162113005-001 circular cable assembly from TE Connectivity AMP Connectors is an M12 L code series cable with a length of 1.64' (500.00mm).

  • Ingress Protection: IP67 (dust-tight and waterproof)
  • Shielded: yes
  • Suitable for: use in industrial environments
  • Standard Package: 5
  • Color: black
  • Cable Material: polyvinyl chloride (PVC)
  • First Connector Type: receptacle with male pins
  • Second Connector Type: plug with female sockets
  • Positions: 5 (all positions loaded)
  • Shell Size: M12
  • Orientation: A
  • Mounting Type: free-hanging (in-line)
  • Assembly Configuration: standard

You May Also Be Interested in

Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIR CBL 12POS RCPT TO PLUG 3.28'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us
Bulgin
EEPROM FLEX 05M 12 POLE PIN
Need more? Email Us
Phoenix Contact
CIR CBL 12POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Molex, LLC
CIRC CBL 5POS RCPT TO WIRE 1'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS RCPT TO WIRE 1.64'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess