EN
  • EN
  • DE

SN74ALVCH16841

Part No SN74ALVCH16841
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 20-BIT BUS-INTERFACE D-TYPE LATCH WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253909-SN74ALVCH16841
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16841 CAD Model

Description

SN74ALVCH16841 20-Bit Universal Bus Driver with 3-State Outputs

The SN74ALVCH16841 from Texas Instruments is a high-performance, 20-bit universal bus driver designed with advanced technology to provide an optimal interface between peripheral drivers and controllers in bus-oriented systems. With its 3-state outputs, the SN74ALVCH16841 is capable of driving heavily loaded buses with the utmost efficiency and speed.

Key Features:

  • Advanced Drive Technology: The SN74ALVCH16841 utilizes Texas Instruments’ advanced BiCMOS technology, which combines the high speed of bipolar with the power savings of CMOS.
  • Wide Bus Compatibility: This device is equipped to handle a wide range of bus voltages, with compatibility for 1.65V to 3.6V VCC operation, ensuring its use in various systems.
  • High Drive: With the ability to drive ±24-mA outputs, it can easily drive heavy bus loads, providing reliable performance in demanding applications.
  • Bus-Hold Data Inputs: Inputs on the SN74ALVCH16841 are designed with a bus-hold feature that eliminates the need for external pull-up/pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: The design of the SN74ALVCH16841 facilitates easy PCB layout with its flow-through architecture, optimizing signal integrity and reducing noise.

Applications:

The SN74ALVCH16841 is ideal for a range of applications that require high-speed bus management. This includes use in servers, networking equipment, telecommunications, and high-performance computing systems where signal integrity and data throughput are critical.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ALVCH16841 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and automotive industries, ensuring long-term reliability and performance in the field.

Ordering and Packaging:

Available in various packaging options, including TSSOP and DL packages, the SN74ALVCH16841 can be ordered to suit specific design needs. Detailed ordering and product information can be accessed through the Texas Instruments website or by contacting an authorized distributor.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5288 $55.2880
23+ $4.5365 $104.3395
35+ $4.3947 $153.8145
48+ $4.2530 $204.1440
61+ $4.1112 $250.7832
82+ $3.6859 $302.2438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess