EN
  • EN
  • DE

SXA389BZSQ

Part No SXA389BZSQ
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (S)
Description 400MHz to 2500MHz W MEDIUM POWER GaAs HBT AMPLIFIER WITH ACTIVE BIAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 091630-SXA389BZSQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SXA389BZSQ CAD Model

Description

The SXA389BZSQ is a GaAs HBT amplifier designed by RF Micro Devices (now Qorvo). It is intended for use in applications requiring high linearity and gain, such as wireless communication systems and instrumentation. This amplifier is known for its ability to provide a clean and strong signal amplification with minimal distortion.

Applications

  • Wireless Communication Systems: Used in base stations and repeaters for cellular networks.
  • Instrumentation: Employed in test and measurement equipment for amplifying signals.
  • Radar Systems: Used in radar applications to amplify received signals.
  • Wireless Data Systems: Found in wireless data communication devices.

Features

  • High Linearity: Provides low distortion amplification.
  • High Gain: Offers significant signal gain.
  • GaAs HBT Technology: Uses GaAs HBT for enhanced performance.
  • Internal Matching: Features internal matching for simplified integration.
  • Surface Mount Package: Comes in a compact surface mount package.

Benefits

  • Improved Signal Quality: Delivers clean and amplified signals.
  • Simplified Design: Easier to integrate into systems due to internal matching.
  • Increased System Performance: Boosts overall system performance with high gain and linearity.
  • Compact Size: Saves board space due to its small package.

Additional Details

The SXA389BZSQ typically operates with a positive supply voltage and has internal biasing circuitry to ease implementation. Its high linearity ensures that the amplified signal remains true to its original form, which is critical in applications where signal integrity is paramount. The device’s GaAs HBT technology provides superior performance compared to silicon-based amplifiers. The datasheet contains more specific details on operating conditions, gain levels, and frequency ranges.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0753 $59.1415
135+ $0.8824 $119.1240
205+ $0.8547 $175.2135
280+ $0.8270 $231.5600
365+ $0.8004 $292.1460
485+ $0.7173 $347.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess