EN
  • EN
  • DE

MAX2507ELM+T

Part No MAX2507ELM+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702672-MAX2507ELM+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2507ELM+T CAD Model

Description

The MAX2507ELM+T from Maxim Integrated is a state-of-the-art, low-power, dual-band RF front-end IC designed for use in 3G and 4G smartphones and tablets. This compact, high-performance component is engineered to support both WCDMA and LTE bands, providing a versatile solution for device manufacturers looking to streamline their designs while maintaining top-notch connectivity capabilities.

Key Features

  • Frequency Range: The MAX2507ELM+T operates over a wide frequency range, accommodating the needs of various communication standards.
  • Integration: This IC integrates several functions into one package, including a dual-band LNA, a mixer, and an LO buffer, which reduces the external component count and saves valuable board space.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2507ELM+T helps conserve battery life in mobile devices, making it an ideal choice for power-sensitive applications.
  • High Linearity: The device boasts excellent linearity, which ensures high-quality signal transmission and reception, essential for maintaining reliable communication links.
  • Small Footprint: Housed in a compact package, the MAX2507ELM+T enables sleek and slim device designs without compromising on performance.

Applications

The MAX2507ELM+T is suitable for a broad range of applications, particularly in the mobile communications sector. It is an excellent choice for designers looking to enhance the RF performance of their smartphones, tablets, and other portable communication devices. Its versatility also makes it a valuable component for developing multi-band, multi-standard wireless infrastructure.

Quality and Reliability

As with all Maxim Integrated products, the MAX2507ELM+T is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. Its robust design is built to withstand the rigors of daily use in a mobile environment, providing peace of mind for both manufacturers and end-users alike.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9974 $75.9896
8+ $15.5879 $124.7032
12+ $15.1005 $181.2060
16+ $14.6131 $233.8096
21+ $14.1268 $296.6628
28+ $12.6646 $354.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess