EN
  • EN
  • DE

SN74ALVCH16500DL

Part No SN74ALVCH16500DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Other Names 2156-SN74ALVCH16500DL-TI,TEXTISSN74ALVCH16500DL
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255954-SN74ALVCH16500DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16500DL CAD Model

Description

The SN74ALVCH16500DL from Texas Instruments is a high-performance, 18-bit universal bus transceiver that forms an essential component for modern digital communication and computing systems. This versatile device is designed to address the needs for synchronous two-way communication between data buses. It allows for data transmission and reception from a 16-bit bus to an 18-bit bus and vice versa, making it ideal for facilitating data flow in complex systems.

Key Features:

  • Wide Bus Compatibility: The transceiver is compatible with various bus standards, thanks to its level shifting capabilities.
  • High-Speed Operation: With a maximum data rate of 240 Mbps, it is suitable for high-speed data transfer applications.
  • Low Power Consumption: The device operates on a 2.5V to 3.6V supply, ensuring low power consumption and compatibility with low-voltage systems.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: This design minimizes the signal path lengths between devices on a PCB, reducing propagation delay and enhancing system performance.

Product Specifications:

Parameter Value
Logic Family ALVCH
Number of Bits 18-bit
Data Rate 240 Mbps
Supply Voltage 2.5V to 3.6V
Package Type SSOP (Shrink Small-Outline Package)
Operating Temperature -40°C to 85°C

The SN74ALVCH16500DL is a robust solution for facilitating communication between mismatched bus voltages in a variety of applications, including telecommunications, computing, and industrial systems. Its high-speed performance and low-power operation make it an excellent choice for designers looking to optimize their data bus systems for both speed and efficiency.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP
Lowest to $2.0563
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $7.4004
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess