EN
  • EN
  • DE

SN74ALVCH162835VR

Part No SN74ALVCH162835VR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver 18-Bit 56-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 56-TVSOP
Base Product Number SN74ALVCH
Other Names 296-12867-2,-296-12867-1,-296-12867-1,296-12867-1,-74ALVCH162835VRG4R,TEXTISSN74ALVCH162835VR,-74ALVCH162835VRE4R,296-12867-6,-74ALVCH162835VRE4,-74ALVCH162835VRG4,2156-SN74ALVCH162835VR-TITR,-SN74ALVCH162835VRR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255977-SN74ALVCH162835VR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162835VR CAD Model

Description

Product Overview: SN74ALVCH162835VR

The SN74ALVCH162835VR from Texas Instruments is a high-performance, 18-bit universal bus driver designed with advanced technology to provide seamless data flow and signal integrity in complex digital systems. This device is part of the ALVCH series, which is renowned for its low-voltage operation and high-speed interface capability.

Key Features

  • Technology: Manufactured using Texas Instruments' advanced BiCMOS technology, the SN74ALVCH162835VR offers both high-speed operation and reduced power consumption, making it ideal for battery-powered and energy-efficient applications.
  • Voltage Range: It operates at a 2.5V to 3.6V VCC supply range, which is suitable for interfacing with low-voltage system logic while maintaining 5V tolerant I/Os, ensuring compatibility with older logic levels.
  • Speed: The device boasts a high data transfer rate, with a typical tpd of 2.6 ns, facilitating rapid signal processing and data handling in high-speed digital circuits.
  • Drive Capability: With 24-mA balanced output drive at 3.3V, the SN74ALVCH162835VR can drive a variety of loads while maintaining signal integrity, which is critical in driving cables or long lines in telecommunication and computing environments.
  • Bus-Hold Data Inputs: The inclusion of bus-hold data inputs eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.

Applications

The SN74ALVCH162835VR is designed for a wide range of applications, including:

  • Data communication and telecommunication systems
  • High-speed data acquisition and processing
  • Server and networking equipment
  • Memory interface and bus extension purposes
  • Industrial control systems

Package and Quality

The device is offered in a 56-pin SSOP (Shrink Small-Outline Package) that provides a compact footprint while allowing for adequate heat dissipation and ease of soldering onto printed circuit boards. Texas Instruments is committed to maintaining high-quality standards, and the SN74ALVCH162835VR is no exception. It is designed to meet or exceed the rigorous demands of the industrial and commercial sectors.

Overall, the SN74ALVCH162835VR is a reliable and efficient solution for designers looking to optimize their high-speed digital interfaces, ensuring robust performance in a variety of complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Texas Instruments
IC UNIV BUS TXRX 36BIT 114LFBGA / Universal Bus Transceiver 36-Bit 114-BGA MICROSTAR (16x5.5)
Lowest to $6.3465
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess