EN
  • EN
  • DE

SN74ALVCH16282DBBR

Part No SN74ALVCH16282DBBR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC RGSTRD BUS EXCHANGER 80TSSOP / Registered Bus Exchanger 18 ~ 36-Bit 80-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Registered Bus Exchanger
Number of Circuits 18 ~ 36-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 80-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 80-TSSOP
Base Product Number SN74ALVCH
Other Names -296-5210-1,-296-5210-1,-74ALVCH16282DBBRG4R,296-5210-2,296-5210-1,296-5210-2R,-74ALVCH16282DBBRE4R,296-5210-6,-SN74ALVCH16282DBBRR,2156-SN74ALVCH16282DBBR-TITR,-74ALVCH16282DBBRG4,296-5210-1R,TEXTISSN74ALVCH16282DBBR,-74ALVCH16282DBBRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255980-SN74ALVCH16282DBBR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16282DBBR CAD Model

Description

The SN74ALVCH16282DBBR from Texas Instruments is a high-performance, 18-bit universal bus driver with 3-state outputs. This integrated circuit is part of the advanced low-voltage CMOS family (ALVC), designed to operate with a 2.3 V to 3.6 V VCC power supply, making it suitable for mixed-voltage applications and facilitating low-power operation.

Key Features:

  • Technology: Constructed with an advanced biCMOS technology, the SN74ALVCH16282DBBR ensures minimal power consumption while delivering high-speed operation.
  • Bus Hold: This device includes a bus hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies the PCB design process.
  • Wide Bus: With its 18-bit width, the SN74ALVCH16282DBBR can handle wide data paths and address buses, providing efficient and reliable data transfer.
  • 3-State Outputs: The 3-state outputs allow for connection to a common bus, which can be effectively isolated or placed in a high-impedance state, thereby preventing bus contention.
  • Speed: It offers fast propagation delays and output transition times, which are essential for high-speed data transmission and critical timing applications.
  • Package: The device comes in a DBB (SSOP - Shrink Small Outline Package) type, which is space-efficient and suitable for surface-mount technology (SMT).

Applications:

The SN74ALVCH16282DBBR is versatile and can be used in a wide range of applications, including:

  • Communication infrastructure
  • Networking equipment
  • High-speed data acquisition systems
  • Computer motherboards
  • Server backplanes
  • Memory interface applications

Overall, the SN74ALVCH16282DBBR is a high-quality, reliable component that offers designers the speed, power efficiency, and flexibility required for modern digital systems. Its robust feature set and wide bus interface make it an ideal choice for a broad spectrum of digital applications.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess