EN
  • EN
  • DE

SN74ALVCH162260

Part No SN74ALVCH162260
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 12-BIT TO 24-BIT MULTIPLEXED D-TYPE LATCH WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253884-SN74ALVCH162260
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162260 CAD Model

Description

The SN74ALVCH162260 from Texas Instruments is a high-performance, 12-bit to 24-bit multiplexed D-type latch designed for use in systems that demand low-voltage and high-speed data storage and multiplexing. This integrated circuit (IC) is part of the Advanced Low-Voltage CMOS (ALVC) family and is optimized for 2.5V to 3.3V VCC operation while maintaining compatibility with 5V I/O logic levels.

With its dual functionality, the SN74ALVCH162260 can be used either as two 12-bit latches or one 24-bit latch. This feature provides flexibility in system design and helps in saving board space by reducing the number of components required. The device is equipped with two sets of address inputs (1A to 12A and 1B to 12B), two sets of data inputs (1D to 12D and 1E to 12E), and two sets of output enables (1OE and 2OE) for independent control of each section.

Featuring 3-state outputs, the SN74ALVCH162260 allows for connection to a bus-oriented system without the need for external pull-up resistors. When the output-enable (OE) input is high, the outputs are in the high-impedance state, which is essential for multiplexing and bus-driving applications.

The latch also supports edge-triggered data storage: data on the D or E inputs can be stored in the latch either on the rising or falling edge of the clock input, depending on the latch mode selected. This versatility makes the SN74ALVCH162260 suitable for a variety of applications, including data storage, address latching, and bus interfacing in computer and telecommunications systems.

Key features of the SN74ALVCH162260 include:

  • Operates from 2.5 V to 3.3 V
  • High-speed data storage and multiplexing
  • Supports mixed-mode signal operation (5V input and output voltages with 3.3V VCC)
  • Low power consumption
  • ±24-mA output drive at 3.3 V
  • Bus hold on data inputs eliminates the need for external pull-up/pull-down resistors
  • Latch-up performance exceeds 250 mA per JESD 17
  • ESD protection exceeds JESD 22

Whether you're designing high-speed data paths, complex telecommunications infrastructure, or advanced computing systems, the SN74ALVCH162260 offers the performance and reliability expected from a leader in semiconductor solutions like Texas Instruments.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess