EN
  • EN
  • DE
  • IT

SN74ALVCF162834DL

Part No SN74ALVCF162834DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 3.3-V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVCF
Packaging Tube
Logic Type Universal Bus Driver, CMOS
Number of Circuits 18-Bit
Current - Output High, Low 18mA, 18mA
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1253882-SN74ALVCF162834DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALVCF162834
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALVCF162834DL CAD Model

Description

SN74ALVCF162834DL Product Overview

The SN74ALVCF162834DL from Texas Instruments is a high-performance, 18-bit universal bus driver with 3-state outputs. Designed to facilitate bus-oriented applications, this integrated circuit is a member of the ALVCF family, which is characterized by low-voltage operation and low power consumption. The device is particularly suitable for driving bus lines or buffer memory address registers in systems that demand high-speed and low power dissipation.

Key Features

  • Voltage Range: The SN74ALVCF162834DL operates at a 2.5 V to 3.6 V VCC supply range, making it compatible with lower voltage systems and ensuring reduced power consumption.
  • High-Speed Performance: With a maximum clock frequency of 190 MHz at 3.3 V, this device is optimized for high-speed data transmission, ensuring efficient communication between components.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing board space.
  • Flow-Through Architecture: The pinout design of the SN74ALVCF162834DL supports easy PCB layout and reduces signal skew by facilitating a direct path from input to output.
  • Output Drive Capability: This device can drive up ±24 mA at 3.3 V, providing strong signal transmission that is less susceptible to noise.
  • 3-State Outputs: The 3-state outputs allow for connection to a common bus, which can be effectively disabled to allow for other devices to operate on the bus without interference.

Applications

The SN74ALVCF162834DL is versatile and can be used in a wide range of applications, including:

  • Servers
  • Workstations
  • Telecommunications
  • Networking equipment
  • High-performance computing systems

Quality and Reliability

As with all Texas Instruments products, the SN74ALVCF162834DL is manufactured to the highest quality standards. This device is available in a 56-pin SSOP (DL) package, which is designed to meet the requirements of space-constrained applications while providing robust performance. With Texas Instruments' commitment to quality, customers can expect reliable operation and longevity in their applications.

Environmental Compliance

The SN74ALVCF162834DL is compliant with the RoHS directive, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess