EN
  • EN
  • DE

SN74ALVC245RGYRG4

Part No SN74ALVC245RGYRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20VQFN / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number 74ALVC245
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259831-SN74ALVC245RGYRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALVC245RGYRG4 CAD Model

Description

Product Overview: SN74ALVC245RGYRG4 from Texas Instruments

The SN74ALVC245RGYRG4 is a high-performance, octal bus transceiver from Texas Instruments, designed with the modern electronics engineer in mind. This integrated circuit is part of the ALVC family, which is well-known for its low-voltage operation and high-speed interfacing capabilities. It is specifically crafted to deliver bidirectional communication between data buses while ensuring signal integrity and operational efficiency.

Featuring eight non-inverting bidirectional buffers, the SN74ALVC245RGYRG4 allows for separate input and output control for each section of the device. This makes it incredibly versatile for a variety of applications, including but not limited to, memory switching, signal gating, and data exchange between different voltage domains.

Key Specifications:

  • Voltage Range: This device is optimized for 2.5V to 3.6V VCC operation, making it suitable for low-voltage applications that require minimal power consumption.
  • Drive Capacity: It can drive up to ±24-mA at the output, providing robust signal transmission that is essential for high-speed data transfer.
  • Speed: The SN74ALVC245RGYRG4 boasts a fast data transfer rate, with a typical tpd of 2.7 ns, ensuring swift and efficient data handling.
  • I/O Capacitance: The device features I/O terminals that exhibit a low capacitance, which is crucial for maintaining signal integrity in fast data buses.
  • ESD Protection: It comes with a high level of Electrostatic Discharge (ESD) protection, which safeguards the device against unexpected voltage spikes that can occur during handling or operation.

The SN74ALVC245RGYRG4 is housed in a compact RGY package, which is designed for space-constrained applications. Its small footprint does not compromise on performance, making it an excellent choice for portable and miniaturized electronic systems.

Whether you're designing a new system or upgrading an existing one, the SN74ALVC245RGYRG4 from Texas Instruments is a reliable and efficient solution for your data bus communication needs. Its combination of low power consumption, high-speed operation, and robust protection features make it an indispensable component in a wide array of electronic products.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4566 $50.2260
270+ $0.3747 $101.1690
415+ $0.3630 $150.6450
570+ $0.3513 $200.2410
740+ $0.3396 $251.3040
990+ $0.3045 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess