The SN74ALVC244DWRG4 is a high-quality, advanced integrated circuit (IC) developed by Texas Instruments, a leading global semiconductor company renowned for its innovative and reliable technology solutions.
- Octal Buffer and Line Driver: Specifically designed for 1.65V to 3.6V VCC operation.
- Package: Available in the surface-mount (SMT) SOIC package, providing a compact and space-efficient solution.
- High Drive Current: Has a maximum drive current of ±24mA @ 3.0V.
- Operating Temperature Range: -40 to 85 degrees Celsius.
- Low Power Consumption: An energy-efficient choice for many electronic applications.
- Maximum Propagation Delay Time: 4.6 ns.
- Eight Non-Inverting Buffers: Features eight non-inverting buffers with 3-state outputs, which can be individually controlled.
- 3-State Outputs: Designed to handle bus line loads, making this device ideal for bus-structured applications.
- RoHS Compliant: Free from hazardous substances.
- JEDEC Standard: Complies with JEDEC standard no. 8-1A.
- High Noise Immunity and Low Power Dissipation: Designed to ensure high noise immunity and low power dissipation.
- Ioff Circuitry: Features Ioff circuitry, which disables the outputs to prevent damaging current backflow when the device is powered down.