EN
  • EN
  • DE

SN74ALVC164245DGG

Part No SN74ALVC164245DGG
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT 3.3-V TO 5-V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS | LOGIC GATES AND INVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 2.3V ~ 3.6V
Voltage - VCCB 3V ~ 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1253863-SN74ALVC164245DGG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74ALVC164245DGG CAD Model

Description

Product Overview: SN74ALVC164245DGG

The SN74ALVC164245DGG is a high-performance, 16-bit transceiver from Texas Instruments, designed with the modern electronic engineer's needs in mind. This versatile integrated circuit is part of the ALVC family, which is known for its low-voltage operation and high-speed interfacing capabilities.

Key Features

  • Wide Bus Compatibility: The SN74ALVC164245DGG is compatible with both 3.3V and 5V signal levels, making it ideal for facilitating communication between devices operating at different voltage levels.
  • Bi-Directional Data Flow: With dual-directional data flow on all 16-bits, this transceiver can transmit and receive data simultaneously, which is crucial for high-speed data processing and real-time applications.
  • High-Speed Operation: The device supports high-speed signal transfer with minimal propagation delay, ensuring efficient performance in critical applications.
  • Low Power Consumption: Designed for low-power operation, the SN74ALVC164245DGG helps to reduce overall power consumption in electronic systems, which is essential for battery-powered and energy-sensitive applications.
  • Robust ESD Protection: The transceiver includes electrostatic discharge (ESD) protection circuitry, safeguarding the device against static electricity and other transient voltage spikes.
  • Wide Operating Temperature Range: The device is operational over an industrial temperature range, making it suitable for use in harsh environmental conditions.

Applications

The SN74ALVC164245DGG is a versatile component that can be used in a variety of applications, including:

  • Level translation in multi-voltage systems
  • Bus interface and buffering in microprocessor or microcontroller-based systems
  • Communication systems requiring high-speed data transfer
  • Portable electronics where power efficiency is critical

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, the SN74ALVC164245DGG offers a compact footprint suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this transceiver is no exception, meeting stringent industry standards for reliability and performance.

Whether you're designing a complex digital system or looking for a reliable transceiver for level-shifting purposes, the SN74ALVC164245DGG from Texas Instruments is an excellent choice that combines functionality, efficiency, and durability.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8719 $56.1570
70+ $1.5359 $107.5130
105+ $1.4879 $156.2295
140+ $1.4399 $201.5860
180+ $1.3919 $250.5420
245+ $1.2480 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess