EN
  • EN
  • DE

SN74ALVC126NSR

Part No SN74ALVC126NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 14SOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number 74ALVC126
Other Names -296-12859-1,-SN74ALVC126NSRG4,-SN74ALVC126NSRG4R,-296-12859-1,-SN74ALVC126NSRE4,2156-SN74ALVC126NSR,SN74ALVC126NSRE4,SN74ALVC126NSRE4,-SN74ALVC126NSRR,SN74ALVC126NSRG4,TEXTISSN74ALVC126NSR,SN74ALVC126NSRG4,296-12859-2,296-12859-1,296-12859-6,-SN74ALVC126NSRE4R,296-12859-6R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259837-SN74ALVC126NSR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC126NSR CAD Model

Description

SN74ALVC126NSR Quadruple Bus Buffer Gates with 3-State Outputs

The SN74ALVC126NSR is a high-performance, quadruple bus buffer gate integrated circuit from Texas Instruments, designed to provide users with a reliable solution for buffering digital signals. This device features four independent 3-state outputs, which are essential for bus-oriented applications. The 3-state outputs allow the buffer to either drive a high or low logic level, or to be placed in a high-impedance state, effectively disconnecting the output from the bus. This is particularly useful in applications where multiple devices are connected to the same signal line and need to communicate without interference.

Constructed using advanced low-voltage CMOS technology, the SN74ALVC126NSR is optimized for operation at a nominal 3.3V, which makes it suitable for interfacing with modern low-voltage logic devices. It supports a wide operating voltage range from 2.3V to 3.6V, providing design flexibility and compatibility with mixed-voltage systems. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.

The SN74ALVC126NSR comes in a compact SOP (Small Outline Package) with a NS suffix, denoting a 5.2-mm body width. The small footprint of the package allows for efficient use of board space, making it an excellent choice for space-constrained applications. The device also boasts a high drive capability, capable of driving up to ±24-mA at the output, ensuring strong signal integrity even in heavy load conditions.

With fast propagation delays and reduced power consumption, this buffer gate is ideal for a variety of applications, including memory address drivers, clock drivers, and bus-oriented systems. Its low-power consumption and high-speed operation make it an excellent choice for battery-operated and portable devices, as well as high-speed data processing and telecommunication systems.

Overall, the SN74ALVC126NSR from Texas Instruments is a versatile and efficient solution for digital signal buffering needs, offering high performance, low power consumption, and a robust feature set in a small package.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess