EN
  • EN
  • DE

BTS5008-1EKB

Part No BTS5008-1EKB
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart High-Side Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155566-BTS5008-1EKB
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS5008-1EKB CAD Model

Description

The BTS5008-1EKB is a smart high-side power switch from Infineon Technologies, part of their PROFET (PROtected mosFET) family. Designed for automotive and industrial applications, it provides robust protection and diagnostic features for controlling various loads. The device is particularly well-suited for applications requiring high reliability and advanced diagnostic capabilities.

Applications:

  • Automotive Lighting: Powers and protects various lighting systems in vehicles, including headlights, taillights, and interior lights.
  • Automotive Body Control Modules: Manages and controls functions such as windshield wipers, power windows, and door locks.
  • Industrial Automation: Switches and protects a variety of loads in industrial control systems, including motors, valves, and solenoids.
  • Power Distribution Systems: Used in general power distribution applications requiring robust protection and diagnostic feedback.
  • Heating Applications: Controls and protects heating elements in automotive and industrial systems.

Features:

  • Overload Protection: Protects the switch and connected load from excessive current draw.
  • Short Circuit Protection: Automatically shuts off the switch in the event of a short circuit to prevent damage.
  • Overtemperature Protection: Disables the switch when the temperature exceeds safe operating limits, preventing thermal damage.
  • Voltage Clamping: Provides protection against voltage spikes and surges.
  • Diagnostic Feedback: Offers comprehensive status information about the switch's condition, including overload, short circuit, and overtemperature.
  • Logic Level Input: Easily controlled by a logic level signal, allowing simple integration with microcontrollers and other digital systems.

Benefits:

  • Enhanced System Reliability: Integrated protection mechanisms increase the overall reliability and robustness of the system.
  • Reduced Component Count: Consolidates multiple functions into a single device, minimizing the number of discrete components required.
  • Improved Safety: Protection features ensure safe operation and prevent damage to the switch and connected load.
  • Simplified Design: Logic level control input simplifies the design and integration process.
  • Advanced Diagnostics: Comprehensive diagnostic feedback enables efficient system monitoring and troubleshooting.

Additional Details:

The BTS5008-1EKB is typically housed in a surface-mount package for streamlined PCB assembly. It operates over a broad voltage range, often spanning from 5V to 34V, and can handle currents up to several amperes depending on the specific configuration. This device frequently utilizes a ground-referenced diagnostic output for ease of interfacing. Its robust design and extensive protection features make it an excellent choice for demanding applications across both automotive and industrial sectors.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4254 $51.3810
36+ $2.8106 $101.1816
56+ $2.7228 $152.4768
76+ $2.6350 $200.2600
99+ $2.5471 $252.1629
132+ $2.2836 $301.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess