EN
  • EN
  • DE

SN74ALS870NT

Part No SN74ALS870NT
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description DUAL 16-BY-4 REGISTER FILES | IC REGISTER FILE DL 16X4 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Logic Type Register File
Output Type Tri-State
Number of Bits per Element 4
Function Universal
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number 74ALS870
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1253838-SN74ALS870NT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS870NT CAD Model

Description

The SN74ALS870NT from Texas Instruments is a high-performance, integrated circuit designed to meet the rigorous demands of modern digital systems. This advanced 10-bit universal shift/storage register is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for its low power consumption and high speed.

Key Features

  • 10-Bit Configuration: The SN74ALS870NT is organized as a 10-bit register, offering flexibility and precision for a variety of digital applications.
  • Universal Functionality: This device can operate as a shift-left/shift-right register, a parallel-in/parallel-out storage register, or a combination of both, providing designers with a versatile tool for data handling.
  • High-Speed Operation: With the ALS technology, the SN74ALS870NT delivers swift performance that is essential for high-speed computing and data processing tasks.
  • Low Power Dissipation: Despite its speed, the SN74ALS870NT maintains low power consumption, making it ideal for power-sensitive applications.
  • Direct Overriding Clear: A direct clear input allows for immediate resetting of the register contents, enhancing the control and responsiveness of the circuit.
  • Output Capability: The device features buffered outputs which increase the drive capability, enabling the chip to drive larger loads without compromising performance.
  • Dual-In-Line Package: Packaged in a 24-pin DIP (Dual-In-Line Package), the SN74ALS870NT is suitable for through-hole mounting, which is widely used in prototyping and production environments.

Applications

The SN74ALS870NT is suited for a wide array of applications, including but not limited to:

  • Data storage and retrieval systems
  • Serial-to-parallel and parallel-to-serial data conversion
  • Microprocessor buffering and interfacing
  • Sequential logic operations

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALS870NT is manufactured under stringent conditions to ensure reliability and performance consistency. This product is a testament to Texas Instruments' dedication to innovation and excellence in the field of integrated circuit technology.

You May Also Be Interested in

Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 329 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess