EN
  • EN
  • DE

TPS2554DRCR

Part No TPS2554DRCR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 0.5A to 2.5A 10-Pin VSON EP T/R / IC PWR DIST SWITCH ADJ 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 73 mOhm
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 033763-TPS2554DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2554
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2554DRCR CAD Model

Description

Product Overview: TPS2554DRCR by Texas Instruments

The TPS2554DRCR is a highly integrated, precision adjustable current-limited power-distribution switch from Texas Instruments, designed to cater to USB applications and other systems requiring power distribution and overcurrent protection. This advanced component is housed in a compact QFN-10 package and is part of TI's extensive power management portfolio.

Key Features

  • Precision Current Limiting: The TPS2554DRCR offers an accurate current limit threshold, ensuring protection for sensitive components by preventing excessive current from flowing through the system.
  • Adjustable Current Limit: Users have the flexibility to set the current limit threshold to meet the requirements of their specific application, providing a customizable level of protection.
  • Fast Overcurrent Response: With a quick response to overcurrent conditions, this device helps to prevent potential damage to downstream components by promptly shutting down the output.
  • Reverse Current Blocking: This feature prevents current from flowing backward into the switch when it is powered down, safeguarding the system against potential issues caused by reverse currents.
  • Thermal Shutdown Protection: The TPS2554DRCR is equipped with thermal shutdown protection that disables the power switch during over-temperature conditions, ensuring the safety and longevity of the device.

Applications

  • USB-powered devices
  • Portable consumer electronics
  • Power supply distribution and management
  • Hot-swap and hot-plug power applications

With its robust feature set, the TPS2554DRCR is ideal for a variety of applications where precise power control and protection are paramount. Its ability to finely tune the current limit threshold, combined with fast overcurrent response and thermal protection, makes it a reliable choice for designers looking to enhance their power management systems. The compact footprint of the QFN-10 package also allows for a space-efficient design, making it suitable for portable and space-constrained applications.

Overall, the TPS2554DRCR by Texas Instruments represents a sophisticated solution for modern electronic systems that demand precise power distribution control and advanced safety features.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8538 $51.3684
43+ $2.3416 $100.6888
67+ $2.2684 $151.9828
92+ $2.1952 $201.9584
118+ $2.1220 $250.3960
158+ $1.9025 $300.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess