Product Overview: NXP HEF4094BT/C4118
The NXP HEF4094BT/C4118 is a high-performance, 8-stage shift-and-store bus register designed to deliver versatile functionality in digital systems. This integrated circuit (IC) is part of the HEF4000 family, which is known for its robustness and reliability in a wide range of electronic applications. The device operates with a voltage range of 3V to 15V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
Constructed with silicon gate CMOS technology, the HEF4094BT/C4118 ensures low power consumption and high noise immunity, which is critical for stable performance in complex digital environments. The IC features an 8-bit serial input to parallel output register, with the capability to store intermediate data in its internal memory, allowing for flexible data manipulation and output control.
Key Features
- Shift Register: 8-bit serial-in/parallel-out shift register allows for efficient serial-to-parallel data conversion.
- Storage Register: Equipped with an 8-bit storage register that can store data separately from the shift register.
- Output Capability: Three-state outputs for bus-oriented applications, providing high-impedance off-state for effective bus management.
- Operating Voltage: Versatile power supply range from 3V to 15V, accommodating various logic level requirements.
- CMOS Technology: Silicon gate CMOS design ensures low power dissipation and high noise immunity.
Applications
The HEF4094BT/C4118 is suitable for a variety of digital applications, including:
- Serial-to-parallel data conversion
- Control systems
- Data storage and transfer
- Interface circuitry
- Signal processing
Its robust design and flexible features make it an excellent choice for designers looking for a reliable shift-and-store register solution. Whether used in consumer electronics, industrial control systems, or communication devices, the NXP HEF4094BT/C4118 brings efficiency and reliability to digital data processing tasks.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The HEF4094BT/C4118 is manufactured under strict quality control standards, ensuring consistent performance and longevity for the end-user. Trust in NXP's expertise for your digital register needs with the HEF4094BT/C4118.