EN
  • EN
  • DE

TPS2547RTER

Part No TPS2547RTER
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-WQFN (3x3)
Family Name TPS2547
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51884-6, TPS2547RTER-ND, 296-51884-1, 296-51884-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900736-TPS2547RTER
Ultra Librarian 3D Model Ultra Librarian TPS2547RTER CAD Model

Description

The TPS2547RTER from Texas Instruments is a sophisticated integrated circuit designed primarily for USB charging applications. This device is tailored to provide a robust solution for USB ports, integrating a charging port controller and a power switch in a compact package. It is engineered to meet the demands of a variety of platforms, including laptops, desktops, monitors, docking stations, and portable accessories.

Key Features

  • Integrated Charging Port Controller: The TPS2547RTER is capable of automatically detecting USB standard downstream ports (SDP), charging downstream ports (CDP), and dedicated charging ports (DCP), ensuring compatibility with a wide range of USB-charged devices.
  • Advanced Power Management: The device features an integrated 2.5A high-side MOSFET switch, which provides efficient power distribution while protecting the host device and the downstream peripherals from overcurrent conditions.
  • Compliance with USB Standards: It is designed to meet USB 2.0 and BC1.2 specifications, ensuring a reliable charging experience for end-users.
  • Adjustable Current Limit: The product offers the flexibility of an adjustable current limit, which can be set via an external resistor, providing customized protection for various applications.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the TPS2547RTER ensures safe operation by preventing overheating, enhancing the durability and reliability of the USB port.

Applications

The versatility of the TPS2547RTER makes it suitable for a variety of applications. It is an ideal choice for any electronic device that requires a USB charging port with intelligent power management and protection features. This includes but is not limited to consumer electronics, portable devices, and computing equipment.

Package and Availability

The TPS2547RTER is offered in a compact, 16-pin WQFN package, which is designed to occupy minimal board space while providing maximum functionality. This product is available for order and can be sourced through Texas Instruments' official distribution channels.

Conclusion

In summary, the TPS2547RTER from Texas Instruments is a comprehensive solution for USB charging applications, providing a combination of charging control, power management, and protection in a single device. Its adherence to USB standards and flexibility in current management make it a top choice for designers looking to enhance the USB charging capabilities of their products.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6888 $50.6640
75+ $1.3857 $103.9275
115+ $1.3424 $154.3760
155+ $1.2991 $201.3605
200+ $1.2558 $251.1600
270+ $1.1259 $303.9930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess