EN
  • EN
  • DE

SN74ALS841DW

Part No SN74ALS841DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC BUS-INTER LATCH TRI-ST 24SOIC / D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 7ns
Current - Output High, Low 2.6mA, 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ALS841
Other Names SN74ALS841DWE4,-SN74ALS841DWR,TEXTISSN74ALS841DW,SN74ALS841DWG4,SN74ALS841DWG4,296-5086-5,SN74ALS841DWE4,2156-SN74ALS841DW
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257358-SN74ALS841DW
Ultra Librarian 3D Model Ultra Librarian SN74ALS841DW CAD Model

Description

The SN74ALS841DW is a high-performance integrated circuit manufactured by Texas Instruments, one of the industry leaders in semiconductor design. This particular component is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for combining low power consumption with high-speed operation. The SN74ALS841DW is designed to meet the rigorous demands of modern digital electronics, making it a popular choice for a wide range of applications.

Key Features:

  • Type: 10-Bit Bus Interface Flip-Flops
  • Logic Family: ALS
  • Logic Type: D-Type
  • Output Type: 3-State
  • Number of Elements: Dual
  • Number of Bits per Element: 5
  • Supply Voltage - Min: 4.5V
  • Supply Voltage - Max: 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24

The SN74ALS841DW is specifically crafted to handle a wide bus interface in a system. It features two sets of five D-type flip-flops with a common clock and clear inputs, making it ideal for temporary storage of data, transferring it from input to output at precise timing intervals. The 3-state outputs ensure that multiple chips can be connected to a common bus without interference, allowing for seamless data flow and expansion capabilities.

With its dual-element configuration, the SN74ALS841DW offers flexibility in handling data. The device operates over a broad supply voltage range from 4.5V to 5.5V, providing stable performance in different power environments. Its operating temperature range from -40°C to 85°C ensures reliability under various climatic conditions, suitable for industrial-grade applications.

The SN74ALS841DW comes in a Surface Mount, SOIC-24 package, which is compact and suitable for space-constrained applications. The small footprint also allows for higher density mounting on PCBs, which is essential for modern electronic devices that require miniaturization without compromising on performance.

Overall, the SN74ALS841DW from Texas Instruments is a testament to high-quality design and engineering, delivering reliable performance for critical digital applications.

You May Also Be Interested in

ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess