EN
  • EN
  • DE

SN74ABT574ANG4

Part No SN74ABT574ANG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20DIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 200 MHz
Max Propagation Delay @ V, Max CL 6.6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-PDIP
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number 74ABT574
Other Names SN74ABT574ANE4,SN74ABT574ANE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258699-SN74ABT574ANG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT574ANG4 CAD Model

Description

The SN74ABT574ANG4 is a high-performance, octal edge-triggered D-type flip-flop integrated circuit manufactured by Texas Instruments. This device is part of the ABT family, which is known for its advanced bicmos technology providing a perfect blend of speed and power consumption. The SN74ABT574ANG4 is designed to offer a robust solution for storage and transfer of 8-bit data in digital systems.

Key Features

  • Edge-Triggered D-Type Flip-Flops: This feature ensures that the data on the inputs are captured at the rising edge of the clock signal, providing precise timing control for digital operations.
  • 3-State Outputs: The flip-flops have outputs that can be placed in a high impedance state, allowing for use in bus-oriented systems by preventing bus contention.
  • High-Speed Operation: The SN74ABT574ANG4 is capable of operating at high frequencies, which is essential for modern high-speed digital applications.
  • Low Power Consumption: Despite its speed capabilities, the device is designed to consume minimal power, making it suitable for power-sensitive designs.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The SN74ABT574ANG4 is versatile and can be used in a multitude of applications including:

  • Buffer/Storage Registers
  • System Address Registers
  • Memory Address Registers
  • Data Synchronization and Transfer

Technical Specifications

Parameter Value
Logic Family ABT
Number of Bits 8
Output Type 3-State
Package / Case PDIP-20
Operating Temperature -40°C to +85°C
Supply Voltage 4.5V to 5.5V

With its robust design and high-speed performance, the SN74ABT574ANG4 from Texas Instruments is an ideal choice for designers looking for a reliable flip-flop IC that can meet the demands of modern digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6229 $52.9465
200+ $0.5111 $102.2200
305+ $0.4952 $151.0360
420+ $0.4792 $201.2640
540+ $0.4632 $250.1280
725+ $0.4153 $301.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess