EN
  • EN
  • DE

SN74ALS667NSR

Part No SN74ALS667NSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP D 8BIT 24SO / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 9ns
Current - Output High, Low 400µA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257371-SN74ALS667NSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS667NSR CAD Model

Description

Product Overview: SN74ALS667NSR by Texas Instruments

The SN74ALS667NSR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular chip is a part of the Advanced Low-Power Schottky (ALS) family, which is renowned for combining low power consumption with high-speed operation. The SN74ALS667NSR is specifically crafted to meet the demands of complex digital systems, providing reliable and efficient performance.

Key Features

  • Octal Bus Transceivers: The device features eight bidirectional data bus transceivers, making it ideal for facilitating data transfer between two buses in a digital system.
  • Tri-State Outputs: It includes tri-state outputs, which allow for increased control and flexibility. These outputs can be put in a high-impedance state, effectively disconnecting the transceiver from the bus.
  • Wide Operating Voltage Range: The SN74ALS667NSR operates over a broad voltage range, accommodating various levels of system power supplies.
  • Edge-Rate Control Circuitry: To minimize noise generation, the device incorporates edge-rate control circuitry that reduces the rate at which the output levels change.
  • Low Power Consumption: As part of the ALS series, this IC ensures low power usage without sacrificing speed, making it suitable for power-sensitive applications.

Applications

The versatility of the SN74ALS667NSR makes it a suitable choice for a wide array of applications, particularly where efficient data transfer between systems or components is critical. It is commonly utilized in:

  • Communication systems
  • Computers and computer peripherals
  • Data storage devices
  • Networking equipment
  • Industrial control systems

Package and Quality Assurance

The SN74ALS667NSR comes in a compact surface-mount package, ensuring a minimal footprint on printed circuit boards (PCBs). Texas Instruments is committed to delivering high-quality products, and this IC is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

For designers and engineers looking for a robust and efficient solution for their digital interfacing needs, the SN74ALS667NSR from Texas Instruments represents a reliable and cost-effective option.

You May Also Be Interested in

Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess