EN
  • EN
  • DE

SN74ALS645ADWR

Part No SN74ALS645ADWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER DUAL 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 794934-SN74ALS645ADWR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS645
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ALS645ADWR CAD Model

Description

SN74ALS645ADWR Octal Bus Transceivers from Texas Instruments

The SN74ALS645ADWR is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is part of Texas Instruments' advanced low-power Schottky (ALS) series, which is renowned for combining low power consumption with high-speed operation. The SN74ALS645ADWR is an octal bus transceiver with 3-state outputs, designed to provide bidirectional communication between data buses.

Encased in a wide-body SOIC package, the SN74ALS645ADWR has 20 pins and is surface-mountable, making it suitable for modern printed circuit board designs. This transceiver is capable of transferring data from the A bus to the B bus and vice versa, depending on the logic level at the direction control (DIR) input. The output-enable (OE) input can disable the device so that the buses are effectively isolated.

Key features of the SN74ALS645ADWR include:

  • Bi-Directional Communication: This device allows for two-way data flow between buses, controlled by the DIR input.
  • 3-State Outputs: The transceiver's outputs can be placed in a high-impedance state, thus not loading the bus when not actively driving it.
  • Low Power Consumption: As part of the ALS series, it provides a balance between speed and power efficiency.
  • Wide Operating Temperature Range: The device is functional over a broad temperature range, making it suitable for industrial applications.
  • Compatibility: It is compatible with TTL logic levels and can be interfaced with other logic families.

The SN74ALS645ADWR is ideal for applications that require efficient, reliable data transfer between two buses, such as data communication systems, microprocessor or microcontroller-based systems, and memory switching operations. Its robust design ensures that it can operate reliably in challenging environments, while its low power consumption makes it an excellent choice for power-sensitive applications.

Overall, the SN74ALS645ADWR is a testament to Texas Instruments' commitment to providing high-quality, reliable integrated circuits for a wide range of electronic applications. Its performance and power efficiency make it a smart choice for designers looking to optimize their data bus communication needs.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess