EN
  • EN
  • DE

SN74ALS641ADW

Part No SN74ALS641ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER DUAL 20SOIC / Bus XCVR Single 8-CH Open Collector 20-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Tube
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 794931-SN74ALS641ADW
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS641
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ALS641ADW CAD Model

Description

Product Overview: SN74ALS641ADW

The SN74ALS641ADW is a high-performance, octal bus transceiver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is known for its combination of high speed and low power consumption. The SN74ALS641ADW is specifically engineered to provide bidirectional communication between data buses while ensuring optimal power efficiency and speed.

Key Features

  • Octal Bidirectional Transceiver: Features eight bidirectional data lines that allow for efficient data transfer in both directions, facilitating communication between two buses.
  • Advanced Low-Power Schottky Technology: Utilizes ALS technology to provide high-speed operation with significantly lower power dissipation compared to standard Schottky logic.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically from 4.5V to 5.5V, which provides flexibility in various applications and system designs.
  • 3-State Outputs: Includes 3-state outputs which can be placed in a high-impedance state, effectively disconnecting the output from the bus and allowing for multiple devices to connect to the bus without interference.
  • Direct Bus Connection: The transceiver's outputs can directly drive the bus lines, providing strong signal levels that maintain signal integrity across the system.

Applications

The SN74ALS641ADW is suitable for a wide array of applications that require efficient and reliable data transfer between systems, such as:

  • Data communication systems
  • Data multiplexing
  • Bus interface and bus arbitration
  • Microprocessor or microcontroller-based systems

Package and Quality

The device comes in a 20-pin SOIC (DW) package, which is designed for surface mount technology (SMT), providing a compact footprint and ease of integration into various electronic assemblies. Texas Instruments is committed to high-quality standards, and the SN74ALS641ADW is no exception. It undergoes rigorous testing and quality control measures to ensure reliability and performance in critical applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet available on the Texas Instruments website.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5379 $53.0685
35+ $2.9029 $101.6015
54+ $2.8122 $151.8588
74+ $2.7215 $201.3910
96+ $2.6308 $252.5568
128+ $2.3586 $301.9008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess