The SN74ALS641A, manufactured by Texas Instruments, is a high-performance octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which offers a balanced blend of speed and power consumption, making it an ideal choice for a variety of data transmission and buffering applications.
Key Features:
- Bi-Directional Data Flow: The SN74ALS641A provides eight lines of true bidirectional data flow, facilitating communication between two buses in either direction.
- High-Speed Operation: With a typical propagation delay time of 6 ns, this transceiver is capable of high-speed operation, which is crucial for performance-critical applications.
- Low Power Consumption: As a member of the ALS series, the device features low power consumption, making it suitable for power-sensitive designs.
- Output Enable (OE) Inputs: The presence of OE inputs allows the user to place the output in either a high-impedance or active state, thereby providing additional control over the data flow.
- Direct Bus Connection: The SN74ALS641A can be directly connected to the bus-structured systems, simplifying the design and integration process.
Applications:
The versatility of the SN74ALS641A makes it an excellent choice for a wide range of applications, including:
- Bus Interface
- Data Communication Systems
- Buffer/Storage Registers
- Peripheral Drivers
- Microprocessor Systems
Technical Specifications:
Parameter
Value
Logic Family
ALS
Number of Pins
20
Package Type
DIP, SOIC
Operating Temperature Range
-40°C to 85°C
Overall, the SN74ALS641A from Texas Instruments is a reliable and efficient solution for designers looking to facilitate robust data transfer between digital systems. Its advanced features and specifications make it a standout product in its category.