EN
  • EN
  • DE

ADS1213EG4

Part No ADS1213EG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 22-Bit ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 22
Sampling Rate 6.25k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1141617-ADS1213EG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1213
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1213EG4 CAD Model

Description

Introducing the ADS1213EG4 Precision ADC from Texas Instruments

The ADS1213EG4 is a high-precision, 24-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This advanced ADC is part of TI's extensive data converter portfolio and is engineered to deliver exceptional accuracy and performance in a wide range of applications, including industrial process control, instrumentation, medical devices, and energy management systems.

Key Features:

  • High Resolution: The ADS1213EG4 offers a 24-bit resolution, providing superior measurement precision and enabling the capture of very small signal variations.
  • Programmable Data Rates: With programmable data rates up to 10K samples per second, this ADC can be optimized for various applications, balancing speed and power consumption.
  • Integrated Features: It includes an onboard programmable gain amplifier (PGA), a voltage reference, and an oscillator, which simplifies design and reduces external component requirements.
  • Multiple Interface Options: The device supports SPI and DSP interfaces, allowing for easy integration with a range of microcontrollers and digital signal processors.
  • Differential Inputs: The differential input configuration enhances noise immunity and is ideal for measuring small signals in noisy environments.
  • Low Power Consumption: The ADS1213EG4 is designed for efficient power usage, making it suitable for battery-powered and energy-sensitive applications.

Applications:

  • Industrial Process Control Systems
  • Precision Sensing and Data Acquisition
  • Medical Monitoring Equipment
  • Energy Management and Smart Grid Infrastructure

The ADS1213EG4 is housed in a TSSOP-28 package, offering a compact footprint for space-constrained applications. With its robust design, it operates over a wide temperature range, ensuring reliable performance in challenging environments.

Texas Instruments' commitment to quality and innovation is evident in the ADS1213EG4, making it the ideal choice for engineers and designers seeking a high-accuracy ADC solution. For more information, datasheets, and support resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9078 $63.8156
4+ $26.1808 $104.7232
6+ $25.3627 $152.1762
9+ $24.5445 $220.9005
11+ $23.7264 $260.9904
15+ $21.2719 $319.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess